EN
  • EN
  • DE

620CEOA713

Part No 620CEOA713
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SNSR 5V DUAL TRIP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold, Hot
Switching Temperature Programmable
Accuracy ±3°C
Current - Output (Max) 1mA
Output Type Push-Pull
Output Active High
Output Function OverTemp, UnderTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 4.5 V to 18 V
Operating Supply Current 270μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058125-620CEOA713
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 620CEOA713 CAD Model

Description

Introducing Product 620CEOA713 from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the innovative Product 620CEOA713, a state-of-the-art microcontroller designed to meet the rigorous demands of modern embedded systems. This product exemplifies Microchip's commitment to delivering high-performance and highly integrated solutions to its customers.

The 620CEOA713 is built on a robust architecture that offers a perfect blend of power efficiency and processing capability. It is ideal for applications that require a compact footprint without compromising on computational power. The microcontroller features a high-speed CPU, ample memory resources including flash and SRAM, and a rich set of peripherals that enable it to handle a wide range of tasks in various sectors such as industrial automation, automotive, consumer electronics, and IoT devices.

Key Features of the 620CEOA713:

  • Advanced Core: At the heart of the 620CEOA713 is an advanced core that ensures swift and efficient execution of instructions, resulting in a responsive and agile performance.
  • Memory: With generous on-chip memory, developers have the flexibility to implement complex algorithms and applications directly on the device, reducing the need for additional external components.
  • Connectivity: The microcontroller boasts a range of connectivity options, including I2C, SPI, and UART interfaces, facilitating easy communication with other devices and systems.
  • Robust I/O: A comprehensive set of input/output pins and interfaces enable the 620CEOA713 to interact with sensors, actuators, and other peripherals, making it a versatile choice for a myriad of applications.
  • Low Power Consumption: True to Microchip's design philosophy, this product is engineered for low power consumption, ensuring energy efficiency in battery-operated and power-sensitive applications.
  • Support and Reliability: Microchip Technology is known for its exceptional support and reliability, and the 620CEOA713 is backed by the company's extensive technical support network and robust supply chain.

Whether you're developing the next generation of consumer gadgets, working on cutting-edge automotive technology, or building sophisticated industrial control systems, the Product 620CEOA713 from Microchip Technology offers the performance, integration, and reliability you need to succeed. With its advanced features and Microchip's renowned support, it's an excellent choice for your next project.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
THERMOSTAT PROG OPEN COL 8TSSOP
Lowest to $2.0064
Maxim Integrated
Need more? Email Us
ON Semiconductor
THERMOSTAT PROG ACTIVE LOW 8TDFN / Thermostat Programmable Active Low Open Drain 8-TDFN
Lowest to $1.1234
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.4698
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3266 $58.6532
5+ $24.0633 $120.3165
8+ $23.3114 $186.4912
11+ $22.5595 $248.1545
14+ $21.8076 $305.3064
18+ $19.5507 $351.9126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess