EN
  • EN
  • DE
  • IT

27HC641-55-SJ

Part No 27HC641-55-SJ
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231894-27HC641-55-SJ
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27HC641-55-SJ CAD Model

Description

Microchip Technology 27HC641-55-SJ

The 27HC641-55-SJ is a high-performance, CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device offers a robust storage solution for applications requiring reliable non-volatile memory with the flexibility of being programmable and erasable.

Key Features:

  • Memory Size: The 27HC641-55-SJ comes with a substantial memory capacity, designed to meet the needs of complex applications requiring ample storage space for firmware or data.
  • Access Time: With an access time of 55 ns, this EPROM provides quick data retrieval, ensuring high-speed performance for time-sensitive tasks.
  • Package Type: Housed in a sturdy SJ package, the chip offers a reliable and durable solution that can withstand challenging environmental conditions.
  • CMOS Technology: Utilizing advanced CMOS technology, the 27HC641-55-SJ delivers low-power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Erasable and Programmable: The device can be electrically erased and reprogrammed, allowing for easy updates and modifications to the stored data, which is essential for iterative development and prototyping.

Applications:

The versatility of the 27HC641-55-SJ makes it suitable for a wide range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Consumer electronics

Product Quality and Support:

Microchip Technology is known for its commitment to quality and reliability. The 27HC641-55-SJ EPROM is backed by rigorous testing and validation processes to ensure it meets the high standards expected by industry professionals. Additionally, Microchip provides comprehensive technical support and documentation, making integration and deployment of the 27HC641-55-SJ as seamless as possible.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess