EN
  • EN
  • DE

MAX1644BEAE-T

Part No MAX1644BEAE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701762-MAX1644BEAE-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1644BEAE-T CAD Model

Description

Maxim Integrated MAX1644BEAE-T Step-Down DC-DC Converter

The MAX1644BEAE-T from Maxim Integrated is a high-efficiency, step-down DC-DC converter designed for a variety of applications where voltage regulation with minimal power loss is crucial. This compact and reliable component is ideal for portable devices, as it helps extend battery life by delivering high conversion efficiency.

The MAX1644BEAE-T operates over a wide input voltage range, making it versatile for systems that require a regulated output from a higher voltage source. It is capable of delivering an adjustable output voltage, which allows designers to customize the voltage level according to the specific needs of their application. This feature is particularly beneficial for adapting to the needs of different circuits and components within a device.

One of the standout features of the MAX1644BEAE-T is its ability to operate in a high-frequency switching mode, which reduces the size of external components, such as inductors and capacitors. This leads to a smaller overall footprint on the PCB, saving valuable space in compact electronic devices. Additionally, the high-frequency operation contributes to the converter's high efficiency, as it minimizes the power losses that typically occur during the voltage conversion process.

Safety and reliability are important aspects of any power management solution, and the MAX1644BEAE-T incorporates several protective features. It includes over-temperature protection, which prevents damage to the device and the system in the event of excessive heat generation. Furthermore, it has built-in over-current protection to safeguard against conditions that could potentially cause harm to the circuit or the power source.

Maxim Integrated has designed the MAX1644BEAE-T to be a robust and energy-efficient solution for a wide range of applications. With its small package size, customizable output voltage, and protective features, this step-down converter is an excellent choice for designers looking to enhance the performance and longevity of their battery-powered devices.

Whether used in consumer electronics, mobile phones, or other portable gadgets, the MAX1644BEAE-T provides a reliable and efficient power management solution that meets the demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $21.5639

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0150 $64.0300
4+ $26.2687 $105.0748
6+ $25.4478 $152.6868
9+ $24.6269 $221.6421
11+ $23.8060 $261.8660
15+ $21.3433 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess