Product Overview: 25LC640AT-E/ST16KV30 from Microchip Technology
The 25LC640AT-E/ST16KV30 is a high-quality serial EEPROM device manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed for a wide range of applications that require data storage which can be electrically erased and reprogrammed.
At the heart of this device is a 64 Kbit memory with a SPI (Serial Peripheral Interface) that ensures a simple interface to most microcontroller units (MCUs). The SPI bus is favored for its speed and efficiency, making the 25LC640AT-E/ST16KV30 an excellent choice for applications that require fast data access and low-power consumption.
The 25LC640AT-E/ST16KV30 operates over a broad voltage range of 2.5V to 5.5V, providing flexibility for various system designs and ensuring compatibility with both 3.3V and 5V systems. Its industrial temperature range from -40°C to +85°C makes it suitable for use in a variety of harsh environments, ensuring reliable performance under extreme conditions.
This EEPROM device offers a plethora of features, including a write protect pin to prevent accidental data overwrites, a 10 million erase/write cycle endurance, and a data retention period of over 200 years. These attributes make the 25LC640AT-E/ST16KV30 a durable and reliable choice for critical data storage applications.
The 25LC640AT-E/ST16KV30 comes in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. This product is also compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.
In summary, the 25LC640AT-E/ST16KV30 from Microchip Technology is an exceptional EEPROM solution that combines a robust feature set with high reliability and flexibility, making it an ideal choice for a multitude of data storage requirements across various industries.