Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) SPI 8-SOIJ
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name 25LC512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25LC512T-E/SMDKR, 25LC512T-E/SMTR, 25LC512T-E/SMCT
Quantity per package 2100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906086-25LC512T-E/SM
Ultra Librarian 3D Model Ultra Librarian 25LC512T-E/SM CAD Model

Description

Microchip Technology 25LC512T-E/SM Serial EEPROM

The 25LC512T-E/SM from Microchip Technology is a 512 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for applications requiring data storage and retrieval without the need for frequent updates. This high-density EEPROM operates on a wide voltage range, making it suitable for a variety of industrial, automotive, and consumer applications.

Key Features

  • Memory Size: 512 Kbits (64K x 8)
  • Interface Type: Serial (SPI compatible)
  • Operating Voltage Range: 2.5V to 5.5V
  • Max Clock Frequency: 20 MHz
  • Temperature Range: -40°C to +85°C (industrial grade)
  • Packaging: 8-lead SOIJ (SM)
  • Write Cycle Time: 5 ms (max)
  • Data Retention: >200 years
  • Endurance: 1 million erase/write cycles

The 25LC512T-E/SM EEPROM features a byte-level and page-level serial interface that enables easy and efficient integration into a wide range of systems. With its SPI-compatible interface, it can be connected to microcontrollers and other digital systems with minimal pin count, making it an excellent choice for design engineers looking to optimize board space.

Its robust design ensures reliability and longevity, with an endurance of 1 million erase/write cycles and a data retention period of over 200 years. Additionally, the device supports the industrial temperature range, ensuring stable performance under harsh conditions.

Overall, the Microchip 25LC512T-E/SM Serial EEPROM provides a reliable and cost-effective non-volatile memory solution for complex designs requiring high-density data storage with low power consumption and a small footprint.

You May Also Be Interested in

Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Lowest to $1.7035
ECAD model for 24VL014T/MNY
Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Lowest to $10.9684
ECAD model for 25AA640A-E/ST
Microchip Technology
Need more? Email Us
ECAD model for 24LC04BTSL
Microchip Technology
IC EEPROM 64KBIT SPI 10MHZ 8DIP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-PDIP
Lowest to $1.4293
ECAD model for 25AA640A-I/P
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-MSOP
Lowest to $1.3457
ECAD model for 24FC64-I/MS
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 34LC02-I/ST

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention