EN
  • EN
  • DE

ST92F150CR9TB

Part No ST92F150CR9TB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 64KB (64K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer STMicroelectronics
Series ST9
Packaging Tray
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Operating Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Device Package *
Win Source Part Number 212241-ST92F150CR9TB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST92F150CR9TB CAD Model

Description

ST92F150CR9TB - A High-Performance Microcontroller from STMicroelectronics

The ST92F150CR9TB is a sophisticated microcontroller unit (MCU) designed and manufactured by the renowned semiconductor company, STMicroelectronics. This MCU is part of the ST9 family of 8/16-bit microcontrollers, which are known for their robust performance and flexibility, making them suitable for a wide range of applications in automotive, industrial, and consumer electronics sectors.

At the heart of the ST92F150CR9TB lies a high-performance 8/16-bit CPU core that can operate at a maximum frequency of up to 24MHz, providing the computational power necessary for complex tasks. The MCU comes with an impressive 150KB of on-chip ROM, which is used for storing the application code, and 9KB of RAM for dynamic data storage. These memory capacities ensure ample space for sophisticated programs and efficient data handling.

The device is equipped with a variety of integrated peripherals that enhance its functionality. These include multiple I/O ports, a 10-bit analog-to-digital converter (ADC) with 16 channels, and four PWM (Pulse Width Modulation) outputs for precise control in applications such as motor control. It also features a CAN (Controller Area Network) interface for robust communication in automotive environments, as well as a serial peripheral interface (SPI) and two UARTs for serial communication.

For enhanced system reliability, the ST92F150CR9TB includes a watchdog timer that helps prevent system failures by resetting the MCU in the event of a software anomaly. Additionally, the device supports a wide operating voltage range from 4.5V to 5.5V, which allows for flexibility in various power supply designs.

Developers can take advantage of the in-circuit programming and in-application programming capabilities of the ST92F150CR9TB, which simplify software development and updates. The MCU also supports an external memory interface, which can be used to expand the available memory space if needed.

With its advanced features and robust design, the ST92F150CR9TB from STMicroelectronics is an ideal choice for developers looking to create sophisticated and reliable systems for their next-generation electronic products.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess