Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 197446-25LC256T-E/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 25LC256T-E/ST CAD Model

Description

Microchip Technology's 25LC256T-E/ST Serial EEPROM

The 25LC256T-E/ST is a high-capacity 256 Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a robust storage solution for advanced microcontroller-based systems. This EEPROM offers a versatile interface that ensures easy integration with a wide range of microcontrollers and digital systems.

Constructed with a focus on reliability and endurance, the 25LC256T-E/ST boasts a significant data retention period and supports over 1 million erase/write cycles, ensuring data integrity and stability over the product's lifespan. Its serial interface is SPI-compatible, operating at clock frequencies up to 10 MHz, which enables quick data access and rapid programming capabilities, crucial for performance-critical applications.

The device comes in a TSSOP package, referenced by the 'T' in its part number, and features an industrial temperature range denoted by the 'E'. The 'ST' suffix indicates the package's RoHS compliance and lead-free status, making it suitable for environmentally sensitive projects and applications that demand adherence to strict regulatory standards.

Key Features of the 25LC256T-E/ST:

  • Memory Size: 256 Kb (32,768 x 8-bit organization), providing ample space for configuration parameters, non-volatile data storage, and application code.
  • Interface: SPI serial interface for simple communication with host controllers, supporting a data transfer rate that suits high-speed requirements.
  • Speed: Fast read and write operations with a 10 MHz max clock frequency, facilitating efficient system performance.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring operation under extreme conditions.
  • Endurance: High reliability with over 1 million erase/write cycles and a data retention period of over 100 years.
  • Package: Supplied in a 8-lead TSSOP package that is compact and suitable for space-constrained applications.
  • Supply Voltage: Operates from a single 2.5V to 5.5V power supply, accommodating a variety of system power requirements.

Whether it's for data logging, device configuration, or firmware updates, the 25LC256T-E/ST from Microchip Technology provides a dependable and flexible non-volatile memory solution. Its robust design and comprehensive feature set make it an ideal choice for applications in automotive, industrial, medical, and consumer electronics where long-term data storage is critical.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kb (1K x 8) SPI 10 MHz 8-SOIC
Lowest to $5.9091
ECAD model for 25AA080C-I/SN
Microchip Technology
SPI Serial EEPROM Family, 8-bit, 10 MHz, 2.5 to 5.5V, -55°Cto 125°C, SOIC-8, RoHS
Lowest to $1.3296
ECAD model for 25LC256T-E/SN16KV18
Microchip Technology
IC EEPROM 64KBIT I2C SOT23-5 / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns SOT-23-5
Lowest to $0.9059
ECAD model for 24FC64T-I/OT
Microchip Technology
IC EEPROM 16KBIT SGL WIRE 8SOIC / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz 8-SOIC
Need more? Email Us
ECAD model for 11LC161T-E/SN
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ECAD model for 24LC025-I/ST
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST
Microchip Technology
EEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin SOIC N Tube
Lowest to $0.1752
ECAD model for 24LC00-I/SNG
Microchip Technology
IC EEPROM 1KBIT I2C 8TSSOP / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 3.5 µs 8-TSSOP
Need more? Email Us
ECAD model for 24LC01BT-E/ST

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2410 $51.8560
38+ $2.6593 $101.0534
59+ $2.5762 $151.9958
81+ $2.4931 $201.9411
104+ $2.4100 $250.6400
139+ $2.1607 $300.3373
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention