EN
  • EN
  • DE

25LC160-E/SN

Part No 25LC160-E/SN
Manufacturer Microchip Technology
Catalog Hard To Find
Description 16K SPI Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123361-25LC160-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC160-E/SN CAD Model

Description

Microchip Technology 25LC160-E/SN Serial EEPROM

The 25LC160-E/SN is a 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable semiconductor manufacturer, Microchip Technology. This particular model is part of Microchip's serial EEPROM family, which is designed for low-power and high-performance memory storage and data retrieval needs.

Constructed with a serial interface, the 25LC160-E/SN allows for simple and efficient integration into a wide range of applications. The serial EEPROM operates on the standard SPI (Serial Peripheral Interface) protocol, enabling fast data transfer rates and compatibility with numerous microcontrollers and processors.

The device features a storage capacity of 16,384 bits, organized as 2,048 x 8-bit memory, making it suitable for storing configuration data, calibration data, and state information that need to be preserved between power cycles. Its small form factor, along with the 8-pin SOIC (Small Outline Integrated Circuit) package, ensures that it can be easily accommodated in space-constrained designs.

One of the key advantages of the 25LC160-E/SN is its wide operating voltage range of 2.5V to 5.5V, which allows it to be used in both 3.3V and 5V systems. This flexibility makes it a versatile choice for various applications, including industrial, automotive, and consumer electronics.

Robustness is another hallmark of this EEPROM, with its ability to withstand high-temperature environments, demonstrated by its industrial temperature rating. Additionally, it boasts a high endurance of over 1 million erase/write cycles and a data retention period of over 200 years, ensuring data integrity over an extended period.

For design engineers and system integrators looking for a reliable, high-quality non-volatile memory solution, the 25LC160-E/SN from Microchip Technology is an excellent choice. Its serial interface, substantial memory capacity, and durability make it a go-to EEPROM for applications requiring frequent or long-term data storage.

With its combination of performance, reliability, and ease of use, the 25LC160-E/SN is poised to meet the demands of a variety of memory storage applications, solidifying its place in the market as a trusted and efficient memory storage solution.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess