EN
  • EN
  • DE

STA8090F4GBTR

Part No STA8090F4GBTR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description FULLY INTEGRATED GPS/GALILEO/GLO  /  series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz -162dBm 12Mbps PCB, Surface Mount 99-TFBGA (5x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Frequency 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz
Sensitivity -162dBm
Data Rate (Max) 12Mbps
Modulation or Protocol BeiDou, Galileo, GLONASS, GNSS, GPS
Applications GPS Receiver
Data Interface I2C, SPI, UART, USB
Memory Size 256kB SRAM, 512kB ROM
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.08V ~ 1.32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 99-TFBGA
Supplier Device Package 99-TFBGA (5x6)
Base Product Number STA8090
Standard Package 4,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235901-STA8090F4GBTR
Ultra Librarian 3D Model Ultra Librarian STA8090F4GBTR CAD Model

Description

Introducing the STA8090F4GBTR - A Cutting-Edge GNSS Receiver from STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the STA8090F4GBTR, a high-performance Global Navigation Satellite System (GNSS) receiver that offers unparalleled accuracy and reliability for a wide range of applications. This advanced GNSS receiver is designed to meet the demands of automotive, industrial, and consumer markets, where precise positioning and navigation are crucial.

Key Features of the STA8090F4GBTR

  • Multi-Constellation Support: The STA8090F4GBTR is capable of concurrently tracking multiple satellite constellations, including GPS, GLONASS, BeiDou, and Galileo, ensuring comprehensive global coverage and improved positioning accuracy.
  • Advanced Signal Processing: With its powerful baseband processor, the STA8090F4GBTR delivers exceptional tracking sensitivity and fast time-to-first-fix (TTFF), even in challenging signal environments.
  • Low Power Consumption: Designed for power-sensitive applications, this GNSS receiver features energy-saving modes and a smart power management system, allowing for extended operation in battery-powered devices.
  • Integrated Memory: The STA8090F4GBTR includes embedded Flash memory, enabling firmware updates and the storage of critical data, such as satellite almanacs and last position, for quicker start-up times.
  • Robust Interference Mitigation: Equipped with advanced interference filtering and mitigation techniques, the receiver ensures reliable performance even in the presence of jamming or spoofing threats.

Applications

The versatility of the STA8090F4GBTR makes it an ideal choice for a diverse range of applications, including:

  • Automotive navigation and telematics
  • Asset tracking and fleet management
  • Personal navigation devices (PNDs)
  • Marine and aerial navigation systems
  • Wearable fitness and outdoor equipment

Technical Specifications

The STA8090F4GBTR is offered in a compact LFBGA package, ensuring ease of integration into space-constrained designs. It operates over a wide temperature range, making it suitable for outdoor and harsh-environment applications. The device also supports various communication interfaces, including UART, I2C, and SPI, for flexible connectivity with host systems.

With the STA8090F4GBTR, STMicroelectronics continues to drive innovation in the GNSS market, providing solutions that enhance the user experience through superior performance, accuracy, and reliability.

You May Also Be Interested in

Panasonic
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
NXP / Nexperia
Integrated Car Radio 80-Pin PQFP Tray
Lowest to $8.1612
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us
Maxim Integrated
IC RF RECEIVER 9WLP
Lowest to $0.8206
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess