Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Clock Frequency 2MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 761996-25LC040-I/P
Family Name 25LC040
Introduction Date June 02, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC040-I/P CAD Model

Description

Microchip Technology's 25LC040-I/P EEPROM

The 25LC040-I/P is a robust, high-performance 4Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is specifically designed to meet the demanding data storage and retrieval requirements of modern electronics. This EEPROM is a part of the 25XX series, which is known for its reliability and ease of use, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

The 25LC040-I/P operates on a voltage range of 2.5V to 5.5V, providing designers with flexibility in various power supply conditions. It features a 512 x 8 (4 Kbit) memory size, allowing for efficient storage of configuration settings, calibration data, or small application logs. The device communicates via a simple serial interface, compatible with the SPI protocol, which ensures high-speed data transfer rates and seamless integration with most microcontrollers.

One of the key advantages of the 25LC040-I/P is its endurance; it is capable of withstanding 1 million erase/write cycles, ensuring data integrity and long-term reliability of the stored information. Additionally, the data retention is rated at over 200 years, offering peace of mind that data will not be lost over time.

The device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and preferred for through-hole mounting techniques. This makes it suitable for prototyping, educational projects, and in environments where manual assembly or adjustments are required.

Moreover, Microchip Technology provides users with a self-timed erase and write cycle feature, which includes an auto-erase before write and an auto-erase timer. This simplifies the application code and reduces the overhead of managing the EEPROM. The 25LC040-I/P also includes hardware write-protection features to prevent accidental data overwrites, which is critical for applications where data integrity is paramount.

In summary, the 25LC040-I/P from Microchip Technology is a highly reliable and versatile EEPROM solution that offers excellent performance for a variety of data storage applications. Its durability, ease of integration, and protective features make it a top choice for designers looking for a dependable non-volatile memory component.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93AA66B-I/MS
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (256 x 16) SPI 2 MHz 8-MSOP
Lowest to $1.2807
ECAD model for 93LC66BT-I/MS
Microchip Technology
EEPROM Serial-2Wire 16K-Bit 2K x 8 3.3V/5V 8-Pin SOIC
Lowest to $4.1964
ECAD model for AT24C16AN-10SQ-2.7
Microchip Technology
IC EEPROM 4KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93C66A-I/MS
Microchip Technology
IC EEPROM 4KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.9780
ECAD model for AT24C04AN-10SI-2.7
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86A-I/SN
Microchip Technology
IC EEPROM 4KBIT 400KHZ 8TSSOP
Lowest to $1.8278
ECAD model for AT24C04A-10TU-2.7
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86CT-E/SN
Microchip Technology
EEPROM Serial-SPI 128K-Bit 16K x 8 3.3V/5V 8-Pin SOIC
Lowest to $1.5450
ECAD model for AT25128AN-10SQ-2.7

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention