Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 600 V
Load Current 1 A
Termination Style PC Pin
Package / Case 8-SIP, 4 Leads
Supplier Device Package 4-SIP
Base Product Number CPC1965
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580150-CPC1965Y
Ultra Librarian 3D Model Ultra Librarian CPC1965Y CAD Model

Description

The CPC1965Y is a solid-state relay from the CPC series manufactured by .

  • Series: CPC
  • Termination Style: PC Pin
  • Mounting Type: Through Hole
  • Voltage Input: 1.2VDC
  • Output Type: AC Zero-Cross
  • Circuit Configuration: SPST-NO (1 Form A)
  • Load Current: 1 A
  • Voltage Load Range: 0 V to 600 V
  • Standard Package: 25 pcs
  • Description: Suitable for use in electronic devices that require precise control and switching of high voltage loads.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
ECAD model for H12WD4825
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
ECAD model for DC60D40C
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
ECAD model for ED24C3R
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84134011
Sensata-Crydom
SSR RELAY SPST-NO 35A 48-660V
Need more? Email Us
ECAD model for CMRA6035
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
Need more? Email Us
ECAD model for 2964322
Sensata-Crydom
SSR RELAY SPST-NO 90A 48-660V
Need more? Email Us
ECAD model for CWA4890
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for CL240D05
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
ECAD model for H12D4850-10

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention