EN
  • EN
  • DE

25AA512T-I/SM

Part No 25AA512T-I/SM
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 512KBIT SPI 8SOIJ / EEPROM Memory IC 512Kb (64K x 8) SPI 20 MHz 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 25AA512
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 25AA512T-I/SMTR
Standard Package 2,100
Win Source Part Number 1323265-25AA512T-I/SM
Ultra Librarian 3D Model Ultra Librarian 25AA512T-I/SM CAD Model

Description

Product Overview: 25AA512T-I/SM from Microchip Technology

The 25AA512T-I/SM is a high-performance 512 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable manufacturer Microchip Technology. This memory module utilizes the popular SPI (Serial Peripheral Interface) bus, which ensures compatibility with a wide range of microcontrollers and embedded systems.

Designed for optimal reliability and endurance, the 25AA512T-I/SM operates over the industrial temperature range of -40°C to +85°C, making it suitable for applications that may be exposed to extreme environments. Its small form factor in an 8-lead SOIJ package allows for efficient use of board space, which is particularly beneficial in space-constrained applications.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 512 Kbits, which is ideal for applications requiring a significant amount of non-volatile memory.
  • Interface: Utilizes a user-friendly SPI interface with clock speeds up to 10 MHz, facilitating fast data transfer rates that are essential for high-performance applications.
  • Supply Voltage: It operates at a voltage range of 1.8V to 5.5V, providing designers with flexibility in terms of power supply design and compatibility with both low-voltage and standard logic level systems.
  • Temperature Range: With industrial-grade temperature range support, this EEPROM ensures reliable operation even under harsh conditions.
  • Package: Comes in a space-saving 8-lead SOIJ package, perfect for compact PCB layouts.
  • Write Protection: Features a hardware write-protect pin to prevent inadvertent writes, enhancing data integrity and security.

Applications:

The 25AA512T-I/SM EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Smart meters
  • Consumer electronics
  • Networking equipment

With its robust design and flexible characteristics, the 25AA512T-I/SM from Microchip Technology is an excellent choice for designers looking to integrate a reliable and high-capacity memory solution into their next project.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48XFLGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-XFLGA (6x4)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $6.3143
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess