EN
  • EN
  • DE

24LC256-E/SM

Part No 24LC256-E/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 400KHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 1003384-24LC256-E/SM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 24LC256-E/SM CAD Model

Description

Microchip Technology's 24LC256-E/SM EEPROM

The 24LC256-E/SM is a 256Kb (32K x 8) Serial Electrically Erasable PROM, capable of operation across a broad voltage range (2.5V to 5.5V). This device from Microchip Technology offers a flexible and reliable solution for data storage in complex applications. Its small SMT (Surface Mount Technology) package is designed for streamlined PCB assembly processes, making it an excellent choice for space-constrained applications.

Key Features

  • Memory Size: 256 Kbit (32,768 x 8-bit)
  • Interface Type: I2C (2-wire serial interface)
  • Speed: Supports standard and fast I2C protocol (up to 400 kHz and 1 MHz)
  • Supply Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltages
  • Write Protect: Hardware data protection for the entire memory array (pin-controlled)
  • Page Write Buffer: Allows up to 64 bytes of page write buffer for faster write operations
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments
  • Endurance: High reliability with 1 million write cycle endurance per byte
  • Data Retention: Guaranteed data retention for a minimum of 200 years
  • Package: 8-lead SOIJ (Small Outline Integrated Circuit)

Applications

The 24LC256-E/SM is versatile and can be used in a vast range of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Consumer electronics
  • Smart cards and identification systems
  • Data logging systems
  • Portable devices

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24LC256-E/SM EEPROM is a testament to this commitment, offering a robust storage solution for critical data and configuration parameters. In addition, Microchip provides excellent customer support and resources, including comprehensive datasheets, application notes, and programming tools to facilitate the integration of the 24LC256-E/SM into your design.

With its combination of features, the 24LC256-E/SM is a smart choice for designers looking to implement a reliable and high-capacity non-volatile memory solution in their products.

You May Also Be Interested in

Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess