EN
  • EN
  • DE

PCF8563T

Part No PCF8563T
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real-time clock/calendar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer NXP
Win Source Part Number 345576-PCF8563T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian PCF8563T CAD Model

Description

PCF8563T Real-Time Clock/Calendar from NXP

The PCF8563T is a CMOS Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C interface from NXP Semiconductors. A highly integrated RTC IC, it offers a comprehensive feature set that makes it an ideal choice for a wide range of applications in consumer electronics, office automation, and industrial control systems, where accurate timekeeping is paramount.

With its minimal power requirements, the PCF8563T is especially suited for battery-powered systems. Its power management capabilities ensure that timekeeping functions continue even when the primary power source is unavailable, thanks to a backup battery input. The device tracks hours, minutes, and seconds, and it can maintain a calendar with day, month, and year information, automatically compensating for leap years up to the year 2099.

The RTC provides a programmable clock output for peripheral devices, a programmable alarm, and timer functions that can be used for wake-up on interrupt signals. These features enable the PCF8563T to perform tasks such as time-based event triggering, which can be crucial for scheduled operations in embedded systems.

Integration with microcontrollers is made simple through the I2C-bus interface, which supports standard and fast modes. This allows for easy interfacing with the majority of microcontroller units (MCUs) and enables the PCF8563T to be part of a sophisticated digital system with minimal additional components.

The PCF8563T comes in a small SO8 package, making it an excellent choice for space-constrained applications. Its low-power consumption and wide supply voltage range of 1.0 to 5.5 V ensure versatility in various operating environments.

In summary, the PCF8563T from NXP is a feature-rich, cost-effective solution for adding real-time clock and calendar functionality to your electronic projects with the added benefits of low power consumption and easy integration.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QA Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $2.7650
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 34PCM
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR I2C 12WLP
Lowest to $2.0374
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8-SMT
Lowest to $1.5717

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3815 $51.5025
285+ $0.3569 $101.7165
440+ $0.3446 $151.6240
625+ $0.3200 $200.0000
815+ $0.3077 $250.7755
1,020+ $0.2954 $301.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess