Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Diode Standard 400 V 1A Through Hole -
Manufacturer Microchip Technology
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package A, Axial
Family Name UES1106
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901861-UES1106
Ultra Librarian 3D Model Ultra Librarian UES1106 CAD Model

Description

Microchip Technology's UES1106: A Robust ESD Protection Diode

The UES1106 from Microchip Technology is a state-of-the-art electrostatic discharge (ESD) protection diode designed to safeguard sensitive electronic components from the potentially damaging effects of ESD. This discrete semiconductor product is an essential component for a wide range of applications where electronic devices are at risk of being damaged by sudden spikes in voltage caused by ESD events.

Key Features

  • Low Clamping Voltage: The UES1106 is engineered to provide a low clamping voltage, ensuring that any excess voltage is safely redirected away from sensitive circuitry, thus minimizing the risk of damage during an ESD event.
  • Fast Response Time: With an ultra-fast response time, this diode quickly reacts to ESD strikes, providing immediate protection to the connected electronic components.
  • High ESD Immunity: The device is capable of withstanding ESD strikes up to the IEC 61000-4-2 standard, making it a reliable choice for high-reliability applications.
  • Low Leakage Current: The UES1106 maintains a low leakage current, ensuring minimal power loss and preserving the integrity of the overall power consumption of the system.
  • Compact Package: Available in a small package, the UES1106 saves valuable board space, making it ideal for compact electronic designs.

Applications

The UES1106 is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems like network devices and base stations
  • Industrial controls and automation equipment
  • Medical devices requiring stringent ESD protection
  • Automotive electronics where robust protection is critical

Microchip Technology's UES1106 is a reliable and efficient solution for designers looking to enhance the ESD protection in their electronic designs. Its combination of low clamping voltage, fast response time, and high ESD immunity make it an excellent choice for ensuring the longevity and reliability of electronic products across various industries.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.1864 $56.1864
3+ $46.1017 $138.3051
4+ $44.6610 $178.6440
6+ $43.2204 $259.3224
7+ $41.7797 $292.4579
9+ $37.4576 $337.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention