EN
  • EN
  • DE

24LC16B-I/P

Part No 24LC16B-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 16K-bit 8Block x 256 x 8 3.3V/5V 8-Pin PDIP Tube / IC EEPROM 16KBIT 400KHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 093897-24LC16B-I/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 24LC16B
Introduction Date January 07, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24LC16B-I/P CAD Model

Description

Microchip Technology's 24LC16B-I/P EEPROM

The 24LC16B-I/P is a high-quality, 16-Kbit Electrically Erasable PROM (EEPROM) from the renowned manufacturer Microchip Technology. This memory device offers a robust storage solution for a wide range of applications, from industrial and automotive systems to consumer electronics and smart devices. Designed with precision and reliability in mind, the 24LC16B-I/P ensures data integrity and easy integration into your projects.

Key Features:

  • Memory Size: The device boasts a 16-Kbit (2K x 8) memory size, providing ample space for storage of configuration data, calibration constants, and non-volatile data storage.
  • I2C Interface: It features a serial I2C (Inter-Integrated Circuit) interface, facilitating easy communication with microcontrollers and processors at clock frequencies of 100 kHz, 400 kHz, and 1 MHz.
  • Wide Voltage Range: The operating voltage range of 2.5V to 5.5V makes it versatile for use in various systems with different power requirements.
  • Write Protect Feature: A hardware write-protect pin provides protection against inadvertent writes, ensuring the safety of your data during critical operations or after deployment.
  • Low-power Consumption: With its low-power design, the 24LC16B-I/P is ideal for battery-operated and power-conscious applications.
  • High Reliability: The EEPROM is rated for over one million write cycles and a data retention period of over 200 years, offering exceptional endurance and stability over time.
  • Temperature Range: It can operate across a broad temperature range from -40°C to +85°C, suitable for harsh environments and demanding conditions.
  • Packaging: This device comes in a standard 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and compatible with socket or through-hole mounting.

Applications:

The 24LC16B-I/P is perfect for a variety of applications that require low-density non-volatile memory storage. It is commonly used in:

  • Consumer electronics such as personal media players and gaming devices
  • Industrial controls and automation systems
  • Automotive systems for storing sensor calibrations and user preferences
  • Medical devices for storing critical parameters and usage logs
  • Telecommunication systems for configuration and security data

With its robust feature set and proven reliability, the Microchip Technology's 24LC16B-I/P EEPROM is a smart choice for designers and engineers looking to add a dependable non-volatile memory solution to their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8543 $51.2580
145+ $0.7009 $101.6305
225+ $0.6790 $152.7750
305+ $0.6571 $200.4155
395+ $0.6352 $250.9040
530+ $0.5695 $301.8350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess