EN
  • EN
  • DE

MAX4840AEXT+T

Part No MAX4840AEXT+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP 5.8V SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 100305-MAX4840AEXT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX4840A
Introduction Date February 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4840AEXT+T CAD Model

Description

The MAX4840AEXT+T from Maxim Integrated is a highly integrated circuit designed to provide a robust ESD protection solution for high-speed data lines. This component is part of Maxim's extensive range of protection devices, engineered to safeguard sensitive electronic equipment from electrostatic discharge (ESD) and other transient voltage events.

Key Features

  • ESD Protection: The MAX4840AEXT+T offers excellent ESD protection, meeting the IEC 61000-4-2 (Level 4) standard. It can withstand ESD strikes of ±15kV (air gap discharge) and ±8kV (contact discharge), ensuring the safety and longevity of your electronic devices.
  • Low Capacitance: With a low input capacitance of just 10pF (typical), this component is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • High-Speed Operation: It is designed to operate with high-speed interfaces, making it suitable for applications such as USB 2.0, FireWire, HDMI, and other serial and parallel ports that require fast data transfer rates.
  • Low Leakage Current: The leakage current is minimal, typically less than 1µA, which helps to conserve power in battery-operated devices.
  • Small Package Size: The MAX4840AEXT+T comes in a tiny 6-pin SC70 package, making it an excellent choice for space-constrained applications.
  • Temperature Range: This device operates over an extended temperature range of -40°C to +85°C, suitable for a wide array of environments and applications.

Applications

The MAX4840AEXT+T is versatile and can be used in a variety of applications, including:

  • Cellular Handsets
  • Digital Cameras
  • MP3 Players
  • Personal Digital Assistants (PDAs)
  • Notebook Computers
  • Portable Medical Devices

Overall, the MAX4840AEXT+T is an excellent choice for designers looking to enhance the ESD protection of their high-speed data interfaces. Its combination of low capacitance, high ESD withstand capability, and small form factor makes it a valuable addition to any sensitive electronic application.

You May Also Be Interested in

Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9539 $55.6773
16+ $6.5263 $104.4208
24+ $6.3224 $151.7376
33+ $6.1184 $201.9072
43+ $5.9145 $254.3235
57+ $5.3026 $302.2482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess