EN
  • EN
  • DE

GBPC3502A

Part No GBPC3502A
Manufacturer International Rectifier
Catalog Bridge Rectifiers
Description SINGLE PHASE BRIDGE Power Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer INTERNATIONAL RECTIFIER
Win Source Part Number 1176993-GBPC3502A
Manufacturer Homepage www.irf.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBPC3502A CAD Model

Description

The GBPC3502A is a single-phase bridge rectifier from International Rectifier (now Infineon Technologies). It's designed to convert alternating current (AC) to direct current (DC). This rectifier is commonly used in power supplies, battery chargers, and other applications requiring DC voltage from an AC source. It offers a robust and reliable solution for converting AC power to DC power.

Applications:

  • Power supplies: Used as the primary rectifier in AC-DC power supplies for various electronic devices.
  • Battery chargers: Converts AC power to DC for charging batteries in various applications.
  • Industrial automation equipment: Provides DC power for control circuits and other components.
  • Home appliances: Used in appliances such as washing machines, refrigerators, and microwave ovens to provide DC power for electronic components.
  • LED lighting: Converts AC voltage to DC voltage needed to drive LED lights.

Features:

  • High surge current capability: Can withstand high current surges, providing protection against transient events.
  • High forward surge current: Provides reliable operation during sudden current spikes.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High reliability: Designed for long-term operation in demanding environments.
  • Easy to mount: Typically comes in a through-hole package for easy installation.

Benefits:

  • Efficient power conversion: Minimizes power loss during AC-DC conversion.
  • Improved circuit reliability: Provides protection against voltage surges and transient events.
  • Reduced component count: Integrates four diodes into a single package, simplifying circuit design.
  • Simplified assembly: Easy to mount and connect in various circuit configurations.
  • Cost-effective solution: Provides a reliable and efficient AC-DC conversion solution at a reasonable cost.

Additional Details:

The GBPC3502A has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 35A. The operating temperature range is typically -55°C to +150°C. The package is a standard GBPC package. Refer to the International Rectifier datasheet for detailed specifications, including forward voltage drop, reverse leakage current, and thermal resistance. The datasheet provides information on recommended mounting techniques and thermal management considerations to ensure reliable operation.

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV PWS-E-FLAT
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 25A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3P 1.2KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 1P 1.6KV 40A SOT227B
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.2KV 34A KAMM
Need more? Email Us
IXYS
BRIDGE RECT 3P 2.2KV 60A V1A-PAK
Need more? Email Us
Vishay
BRIDGE RECT 1P 800V 1.9A 2KBB
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1P 1.6KV 100A MODULE
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.8KV 248A PWS-E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3018 $58.4144
20+ $5.9912 $119.8240
30+ $5.8040 $174.1200
42+ $5.6168 $235.9056
54+ $5.4296 $293.1984
72+ $4.8679 $350.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess