EN
  • EN
  • DE

24FC16T-E/ST

Part No 24FC16T-E/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201903-24FC16T-E/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Size 16Kbit
Memory Organization 2K x 8
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 24FC16T-E/ST CAD Model

Description

Microchip Technology's 24FC16T-E/ST EEPROM

The 24FC16T-E/ST is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This EEPROM offers a robust storage solution for applications that require data retention and flexible data management.

Key Features

  • Memory Size: The device provides 16-Kbit (2 Kbyte) of memory, organized as 2,048 x 8 bits, which is ideal for storing configuration parameters, device settings, and small application data.
  • I2C Interface: It features a fast I2C interface with a clock frequency of up to 1 MHz, making it suitable for high-speed data transfer in complex systems.
  • Operating Voltage: The 24FC16T-E/ST operates at a voltage range of 2.5V to 5.5V, providing compatibility with a wide range of microcontrollers and digital systems.
  • Temperature Range: Designed to withstand industrial temperature ranges, it operates between -40°C to +85°C, ensuring reliability in harsh environments.
  • Write-Protect Feature: It includes a hardware write-protect pin that helps prevent inadvertent writes, enhancing data integrity and security.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Packaging: It comes in a compact, surface-mount 8-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The 24FC16T-E/ST EEPROM is versatile and can be used in a variety of applications, including:

  • Consumer electronics
  • Industrial and automation systems
  • Automotive applications
  • Telecommunications equipment
  • Medical devices
  • Smart cards

With its robust feature set and reliability, the 24FC16T-E/ST from Microchip Technology is an excellent choice for designers looking for a non-volatile memory solution that offers stability and flexibility in a compact package.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
ISSI, Integrated Silicon Solution Inc
IC FLASH 16MBIT SPI/QUAD 8WSON
Lowest to $1.7462
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess