The A29L040V-70 is a 4 Mbit Flash Memory chip manufactured by Amic. It is organized as 512K x 8 bits. It is a low voltage device, operating at 3V, designed for use in portable and embedded systems where power conservation is critical. This chip offers a combination of fast access times and low power consumption, making it suitable for a wide range of applications.
Applications
- Embedded Systems
- Mobile Devices
- Wireless Communication Equipment
- Consumer Electronics
- IoT (Internet of Things) Devices
Features
- 4 Mbit (512K x 8) Flash Memory
- 3V Single Power Supply
- Fast Access Time: 70ns
- Sector Erase Architecture
- Low Power Consumption
Benefits
- Non-Volatile Storage: Retains data even when power is removed.
- Fast Read Speed: Enables quick data access and program execution.
- Low Power Consumption: Extends battery life in portable devices.
- Sector Erase: Allows for flexible data management and efficient updates.
- Small Footprint: Suitable for space-constrained applications.
Additional Details
The A29L040V-70 is typically packaged in a 32-pin TSOP (Thin Small Outline Package). It provides a sector erase architecture allowing efficient selective erasure of memory sectors. The device operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environments. The fast access time of 70ns ensures quick and efficient data retrieval. This chip is often used for storing firmware, configuration data, and other non-volatile information in various electronic devices.