Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose Special Purpose, MPPT, Solar
Outputs and Type 3, Isolated
Power - Output 300 W
Regulator Topology Boost
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part SPV1020
Other Names 497-11419,STEVALISV008V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1284201-STEVAL-ISV008V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISV008V1 CAD Model

Description

The STEVAL-ISV008V1 is a state-of-the-art energy harvesting module from STMicroelectronics, designed to help innovators and engineers harness the power of ambient energy sources for low-power applications. This innovative module capitalizes on the potential of energy scavenging to power small electronic devices, reducing the environmental impact by minimizing battery usage and enabling the development of self-sustaining systems.

Key Features

  • Integrated Energy Harvesting: The module comes with a fully integrated energy harvester optimized for converting light, vibration, thermal, or RF sources into usable electrical energy.
  • SPV1050 Ultra-low Power Energy Harvester: At the heart of the STEVAL-ISV008V1 lies the SPV1050, an ultra-low power and high-efficiency energy harvester and battery charger, which ensures maximum energy extraction and storage.
  • Battery Management: The module includes advanced battery management features that protect against overcharging and deep discharging, significantly extending battery life and reliability.
  • Flexible Power Supply Options: It supports a wide range of external power sources, making it versatile for various applications and environments.
  • Compact Design: The small form factor of the module allows it to be easily integrated into portable and space-constrained applications.

Applications

The STEVAL-ISV008V1 is ideal for a multitude of applications where traditional power sources are impractical or unavailable. These include:

  • Wireless sensors and sensor networks
  • Wearable technology
  • Industrial monitoring systems
  • Environmental monitoring
  • Remote controls
  • Energy-efficient lighting systems

Environmental and Economic Benefits

By leveraging ambient energy, the STEVAL-ISV008V1 contributes to the development of eco-friendly products. It reduces dependency on non-renewable energy sources and helps decrease the ecological footprint of electronic devices. Economically, it offers the potential for reduced operational costs and maintenance, as there is less need for battery replacements and wired power sources.

In conclusion, the STEVAL-ISV008V1 from STMicroelectronics is an innovative solution for powering the next generation of self-sufficient electronic devices. Its combination of energy efficiency, versatility, and advanced battery management makes it a smart choice for developers looking to create sustainable and reliable products.

You May Also Be Interested in

Fairchild/ON Semiconductor
EVAL BOARD FOR FSL206 / Integrated Controller FSL206MRN 5W Auxiliary Power Supply Evaluation Board
Need more? Email Us
ECAD model for FEBFSL206MRN_H428V1
Intersil
EVALUATION BOARD ISL6522 / Board for BUCK AND SYNCHRONOUS RECTIFIER PULSE-WIDTH MODULATOR CONTROLLER
Lowest to $178.2743
ECAD model for ISL6522EVAL1
Intersil
EVAL BOARD 1 FOR ISL6273
Need more? Email Us
ECAD model for ISL6273EVAL1
STMicroelectronics
BOARD EVAL PFC FOR L6564D / Power Management IC Development Tools L6566B Eval Board
Need more? Email Us
ECAD model for EVL6564-100W
Infineon Technologies
KIT DESIGN 4PH 160A 1MHZ IP2003A / 1MHz, 160A, Synchronous Buck Converter Using iP2003A Board/Kit
Need more? Email Us
ECAD model for IRDCIP2003A-C
Texas Instruments
BOARD EVAL LM2833 1.5MHZ 10MSOP / LM2833XMY DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for LM2833XMYEVAL
Analog Devices Inc.
BOARD EVALUATION FOR ADP2300 / ADP2300 DC to DC Converter and Switching Regulator Chip 0.8VDC to 2.55VDC/0.8VDC to 17VDC Output Evaluation Board
Need more? Email Us
ECAD model for ADP2300-EVALZ
Intersil
EVALUATION BOARD 1 ISL6521 / pwm buck dc-dc and triple linear power controller Board
Need more? Email Us
ECAD model for ISL6521EVAL1
Power Integrations
KIT REF DESIGN INN2605K
Need more? Email Us
ECAD model for RDK-469

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention