EN
  • EN
  • DE

24C02CT-I/ST

Part No 24C02CT-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 1ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 24C02C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 24C02CT-I/ST-NDR
Standard Package 2,500
Win Source Part Number 1323472-24C02CT-I/ST
Ultra Librarian 3D Model Ultra Librarian 24C02CT-I/ST CAD Model

Description

Microchip Technology 24C02CT-I/ST EEPROM

The Microchip Technology 24C02CT-I/ST is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for various applications. This integrated circuit features a 2-Kb (256 x 8) memory size, which is ideal for storing configuration settings, calibration data, and small application-specific information.

Designed with a standard I²C-compatible (2-wire) serial interface, the 24C02CT-I/ST allows for easy integration into a wide range of microcontroller-based systems. The device supports a supply voltage range of 1.7V to 5.5V, making it versatile for both low-power and standard operations. This flexibility ensures that the EEPROM can be used in diverse environments and applications, from battery-powered devices to industrial control systems.

The 24C02CT-I/ST comes in a TSSOP (Thin Shrink Small Outline Package) form factor with an 8-pin configuration, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). This compact design is particularly beneficial for designs where board real estate is at a premium.

One of the key features of this EEPROM is its built-in error correction code (ECC) functionality, which enhances data reliability and integrity. The ECC mechanism automatically detects and corrects single-bit errors, ensuring the stored data is protected against corruption. Additionally, the 24C02CT-I/ST supports a write-protect pin, providing hardware protection against inadvertent writes to the memory array during critical operations or after the desired data has been stored.

With an operational temperature range of -40°C to +85°C, the 24C02CT-I/ST is engineered to withstand harsh conditions, making it suitable for industrial and automotive applications. The device also boasts a high write endurance with a typical value of one million write cycles and a data retention period of over 100 years, ensuring long-term reliability and stability for stored data.

In summary, the Microchip Technology 24C02CT-I/ST EEPROM is a compact, reliable, and versatile memory solution that meets the needs of a wide array of applications requiring data storage with high integrity and endurance.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9949 $54.7195
125+ $0.8164 $102.0500
190+ $0.7909 $150.2710
265+ $0.7654 $202.8310
340+ $0.7398 $251.5320
455+ $0.6633 $301.8015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess