Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038490-24C02C-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C02C-I/SN CAD Model

Description

Product Overview: 24C02C-I/SN from Microchip Technology

The 24C02C-I/SN is a 2 Kbit Electrically Erasable PROM (EEPROM) device from the renowned manufacturer Microchip Technology. This high-performance, serial EEPROM offers a flexible and reliable solution for data storage in a wide range of applications. Its small size and low power consumption make it ideal for modern electronic systems where space is at a premium and energy efficiency is a must.

Key Features

  • Memory Size: The device provides a storage capacity of 2 Kbits, organized as 256 x 8 (256 bytes), which is suitable for storing configuration settings, calibration data, and small application logs.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) bus, a popular two-wire serial interface, which allows for easy integration into most microcontroller-based systems.
  • Operating Voltage: The 24C02C-I/SN operates within a voltage range of 2.5V to 5.5V, catering to both 3.3V and 5V logic level systems, thus ensuring compatibility with a broad spectrum of digital circuits.
  • Temperature Range: This device is designed to perform reliably across an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Write Protect: It features a write protect pin that, when connected to VCC, can lock the entire memory, preventing accidental data alteration.
  • Packaging: The EEPROM is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder on printed circuit boards.

Applications

The 24C02C-I/SN EEPROM is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Smart Cards
  • Health and Medical Equipment
  • Networking Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 24C02C-I/SN EEPROM is no exception. It is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. The device also comes with Microchip's support and warranty, providing additional peace of mind to designers and engineers.

Whether you are developing a new product or upgrading an existing system, the 24C02C-I/SN from Microchip Technology offers a compact, energy-efficient, and reliable solution for your non-volatile memory needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Need more? Email Us
ECAD model for 24LC02BHT-I/LT
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for THGBM2G7D4FBAI9DGH
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.5403
ECAD model for S-24C256CI-T8T1U4
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2055 $54.2475
105+ $0.9891 $103.8555
160+ $0.9582 $153.3120
220+ $0.9273 $204.0060
280+ $0.8964 $250.9920
375+ $0.8037 $301.3875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 875 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention