Products specifications Report Issue?

Category Relays - Contactors (Electromechanical)
Mfr TE Connectivity
Package Bulk
Product Status Active
Mounting Type Chassis Mount
Coil Voltage 9 ~ 36VDC
Contact Form SPST-NO (DM) (1 Form X)
Contact Rating (Current) 500 A
Switching Voltage 450VDC - Nom
Features Sealed - Hermetically
Termination Style Wire Leads
Temperature Range - Operating -40°C ~ 85°C
Operate Time 20 ms
Release Time 12 ms
Coil Current 130 mA
Coil Resistance 18.5Ohms
Base Product Number 2299223
Standard Package 20 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0065
Win Source Part Number 854637-2299223-2
Ultra Librarian 3D Model Ultra Librarian 2299223-2 CAD Model

Description

The 854637-2299223-2 is a TE Connectivity contactor used in relay applications.

  • Contact Configuration: Single-pole, single-throw normally open
  • Termination: Wire leads
  • Protection: Sealed and hermetically protected
  • Package: Bulk
  • Standard Package Quantity: 20 pieces
  • Coil Resistance: 18.5 Ohms
  • Coil Current: 130 mA
  • Operate Time: 20 ms
  • Release Time: 12 ms
  • Coil Voltage Range: 9V to 36VDC
  • Contact Rating (Current): 500A
  • Contact Rating (Switching Voltage): 450VDC
  • Mounting Type: Chassis mount
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.49.0065
  • Manufacturer: TE Connectivity
  • Base Product Number: 2299223
  • Product Status: Active

You May Also Be Interested in

Siemens
CONTACTOR S0 12A 208VAC 1NO/1NC
Need more? Email Us
ECAD model for 3RT20251AM20
TE Connectivity
HEMS HV RELAYS AND CONTACTORS
Lowest to $34.9649
ECAD model for 2138622-1
TE Connectivity
RELAY CONTACTOR 3PST 50A 120V
Need more? Email Us
ECAD model for 3100Y30J16999CJ
Siemens
CONTACTOR S0 12A 230VAC 2NO/2NC
Need more? Email Us
ECAD model for 3RT20242CL243MA0
Siemens
CONTACTOR S2 65A 230VAC SCREW 1N
Need more? Email Us
ECAD model for 3RT20371AP00
Siemens
CONTACTOR RAIL S00 12A 24VDC 3P
Need more? Email Us
ECAD model for 3RT20174LB420LA0
Siemens
CONTACTOR. 160 KW / 400 V /AC-3
Need more? Email Us
ECAD model for 3RT10662AB36
Altech corporation
CONTACTOR 3P 65A 2 NO/2 NC 24VDC
Need more? Email Us
ECAD model for MC-65A-DC24V
TE Connectivity
RELAY CONTACTOR SPST 500A 12V
Need more? Email Us
ECAD model for 2299223-2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention