Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 038650-24AA64-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 24AA64-I/SN CAD Model

Description

The 24AA64-I/SN is a 64Kb I2C™ compatible Serial EEPROM device from Microchip Technology, designed for robust and reliable data storage. This particular model is an integral part of the EEPROM (Electrically Erasable Programmable Read-Only Memory) family, which is renowned for its ability to retain data without a continuous power supply, making it an ideal choice for a wide range of applications that require non-volatile memory storage.

Key Features:

  • Memory Size: The device features a 64 Kbit (8 Kbyte) memory size, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It uses an I2C serial interface, supporting over 1 million read/write cycles and a data retention period of over 200 years, ensuring reliability over an extended period.
  • Operating Voltage: The 24AA64-I/SN operates within a voltage range of 1.7V to 5.5V, making it versatile for various low-power and standard applications.
  • Temperature Range: This device is designed to perform across the industrial temperature range of -40°C to +85°C, ensuring consistent functionality in diverse environmental conditions.
  • Packaging: It comes in an 8-pin SOIC (SN) package, which is widely used and suitable for standard PCB layouts.

Applications:

The 24AA64-I/SN EEPROM is widely used in a variety of applications, including:

  • Industrial and automotive systems where long-term data storage is critical.
  • Consumer electronics, such as in personal computers, digital cameras, and audio equipment.
  • Medical devices that require the storage of calibration data or usage history.
  • Telecommunication systems for storing network configurations and user settings.

Quality and Support:

Microchip Technology is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide. The 24AA64-I/SN is backed by Microchip's commitment to quality and long-term availability, making it a reliable choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1171
ECAD model for NV24C04MUW3VLTBG
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Need more? Email Us
ECAD model for IS93C56A-2GRLI-TR
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ECAD model for HN58V257AT12E
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for THGBM2G7D4FBAI9DGH
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ECAD model for 11LC161-I/TO
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention