EN
  • EN
  • DE

EMIF04-1005M8

Part No EMIF04-1005M8
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/45PF SMD  /  RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 45pF 10 mA 8-UFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value -34dB @ 900MHz ~ 1.8GHz
Resistance - Channel (Ohms) 100
Current 10 mA
Values R = 100Ohms, C = 45pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Dimension 0.067" L x 0.059" W (1.70mm x 1.50mm)
Height 0.026" (0.65mm)
Base Product Number EMIF04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 497-13522-6,497-13522-1,497-13522-2,EMIF041005M8
Standard Package 3,000
Win Source Part Number 1057212-EMIF04-1005M8
Ultra Librarian 3D Model Ultra Librarian EMIF04-1005M8 CAD Model

Description

STMicroelectronics EMIF04-1005M8 EMI Filter & Line Termination

The EMIF04-1005M8 is a highly integrated solution designed by STMicroelectronics to address electromagnetic interference (EMI) and signal integrity challenges in electronic devices. This compact component provides both EMI filtering and line termination functionality, making it an ideal choice for maintaining signal quality in a variety of applications.

Crafted with the needs of high-speed data lines in mind, the EMIF04-1005M8 is particularly suited for interfaces such as USB 2.0, IEEE 1394, and LVDS. Its low-pass filter design effectively attenuates unwanted high-frequency noise, ensuring compliance with stringent EMI regulatory standards. By integrating the line termination resistors, the device also helps to preserve signal integrity, reducing reflections and improving overall transmission performance.

With a small form factor of just 1.0 x 0.5 mm (1005 metric), this device is a space-saving solution that can be easily accommodated in modern, compact electronic assemblies. Despite its diminutive size, the EMIF04-1005M8 does not compromise on performance. It features low line capacitance, which minimizes signal attenuation and preserves data throughput, while its integrated resistors provide a matched impedance environment to maintain signal fidelity.

The EMIF04-1005M8 is also characterized by its low clamping voltage, which provides enhanced protection for sensitive circuitry against electrostatic discharge (ESD) events. This feature, combined with its ability to filter out EMI, makes the EMIF04-1005M8 an essential component for protecting and enhancing the performance of electronic devices in environments with potential electrical noise and transient voltage spikes.

Installation of the EMIF04-1005M8 is straightforward, thanks to its compatibility with standard surface-mount technology (SMT) processes. This allows for easy integration into existing production lines, reducing manufacturing complexity and costs. The device's robust design ensures that it meets the reliability requirements of a wide range of industrial and consumer applications, from mobile phones to network equipment.

In summary, the STMicroelectronics EMIF04-1005M8 is a versatile EMI filtering and line termination solution that offers excellent performance in a tiny package, making it a top choice for engineers looking to enhance the signal integrity and electromagnetic compatibility of their electronic designs.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,444 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess