EN
  • EN
  • DE

24AA512-I/SM

Part No 24AA512-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-2Wire 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin SOIJ Tube / IC EEPROM 512KBIT 400KHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 037312-24AA512-I/SM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 24AA512
Introduction Date November 22, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24AA512-I/SM CAD Model

Description

Microchip Technology 24AA512-I/SM EEPROM

The 24AA512-I/SM from Microchip Technology is a high-quality, 512K I2C™ CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable non-volatile memory storage. Its small form factor, robust data retention, and low power consumption make it an ideal choice for embedded systems, consumer electronics, medical devices, and industrial control systems.

Key Features:

  • Memory Size: 512 Kbits (64K x 8)
  • Interface Type: I2C (Two-Wire Interface)
  • Speed: Supports standard and fast I2C modes (up to 1 MHz)
  • Operating Voltage: 1.7V to 5.5V, accommodating a wide range of applications and power supplies
  • Temperature Range: Industrial grade (-40°C to +85°C), ensuring reliable operation under extreme conditions
  • Packaging: 8-lead SOIJ (Small Outline Integrated Circuit, J-bend) package for easy integration into various circuit boards
  • Write Protection: Software write protection for the entire memory array
  • Endurance: High reliability with 1 million write cycle endurance per byte and 100-year data retention
  • Page Write Buffer: Allows up to 128 bytes of page write buffer, enabling efficient bulk data transfers

Applications:

The versatile nature of the 24AA512-I/SM EEPROM makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Smart cards and identification systems
  • Automotive systems for configuration and calibration storage
  • Industrial and medical equipment for parameter storage and logging
  • Consumer electronics for settings and preference memory
  • Networking equipment for MAC address storage and firmware updates

Microchip's 24AA512-I/SM EEPROM offers a reliable and cost-effective solution for applications that require non-volatile memory with high endurance and low-power operation. Its compatibility with the I2C serial interface standard ensures easy integration into most microcontroller-based systems, making it a go-to choice for developers and engineers.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2285 $51.2555
55+ $1.8286 $100.5730
85+ $1.7714 $150.5690
117+ $1.7143 $200.5731
151+ $1.6571 $250.2221
202+ $1.4857 $300.1114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,077 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess