EN
  • EN
  • DE

ATSAM4LS8AA-MU

Part No ATSAM4LS8AA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 27
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.68V ~ 3.6V
Data Converters A/D 3x12b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number ATSAM4LS8
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Win Source Part Number 737027-ATSAM4LS8AA-MU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM4LS8AA-MU CAD Model

Description

Microchip Technology ATSAM4LS8AA-MU Product Overview

The ATSAM4LS8AA-MU is a high-performance, power-efficient microcontroller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the SAM4L series, which is notable for its exceptional power-saving capabilities and is ideal for a wide range of industrial, consumer, and energy management applications.

Key Features:

  • CPU and Memory: At the core of the ATSAM4LS8AA-MU is a 32-bit ARM Cortex-M4 processor with a maximum speed of 48 MHz, providing a balance of performance and energy efficiency. It is equipped with 512KB of Flash memory and 64KB of SRAM, supporting complex applications and data storage requirements.
  • Power Efficiency: The device features multiple power-saving modes, including idle and sleep modes, which significantly reduce the power consumption. Its power manager ensures optimal power usage across various operational states.
  • Connectivity: With extensive communication features, the microcontroller includes USB, SPI, TWI (I2C), and USART interfaces, allowing for versatile connectivity with peripheral devices.
  • Analog Features: The ATSAM4LS8AA-MU comes with integrated analog functionalities such as ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and analog comparators, which are crucial for sensor interfacing and analog signal processing.
  • Timers and PWM: It also houses multiple timer/counters and PWM (Pulse Width Modulation) channels, facilitating accurate timing operations and control applications.
  • Security: Security features include hardware-based protection against unauthorized access to ensure the integrity of the device and its data.
  • Package: The ATSAM4LS8AA-MU is available in a 64-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.

Applications:

The versatility of the ATSAM4LS8AA-MU makes it an excellent choice for a variety of applications, including but not limited to:

  • Energy metering
  • Industrial control systems
  • Home automation
  • Portable medical devices
  • Battery-operated devices

Overall, the ATSAM4LS8AA-MU by Microchip Technology offers a compelling combination of performance, power efficiency, and advanced features, making it a go-to microcontroller for developers looking to create sophisticated and power-conscious electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6463 $60.5241
17+ $7.0952 $120.6184
26+ $6.8734 $178.7084
35+ $6.6516 $232.8060
45+ $6.4299 $289.3455
61+ $5.7646 $351.6406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess