EN
  • EN
  • DE

24AA256-E/SM

Part No 24AA256-E/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT I2C 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) I²C 400 kHz 900 ns 8-SOIJ
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.209", 5.30mm Width)
Case / Package 8-SOIJ
Family Name 24AA256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906013-24AA256-E/SM
Ultra Librarian 3D Model Ultra Librarian 24AA256-E/SM CAD Model

Description

Product Overview: 24AA256-E/SM from Microchip Technology

The 24AA256-E/SM is a 256Kb (32K x 8) I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) designed by Microchip Technology. This high-capacity memory module is an ideal solution for advanced data storage applications where efficient data manipulation and reliable memory are essential.

Key Features

  • Memory Size: 256Kb, organized as 32,768 words of 8 bits each, providing ample storage for a wide range of applications.
  • Interface: I²C (Inter-Integrated Circuit) serial interface, which supports a 100kHz standard mode, a 400kHz fast mode, and a 1MHz fast mode plus (FM+).
  • Operating Voltage: Wide range of operating voltage from 2.5V to 5.5V, making it compatible with most microcontrollers and systems.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions.
  • Write Protect: Hardware write-protect pin to prevent accidental overwrite or erasure of data.
  • Write Cycles: High endurance of one million write cycles and a data retention period of over 200 years.
  • Packaging: Available in the surface-mountable SOIC (SM) package for easy integration into various designs.

Applications

The 24AA256-E/SM EEPROM is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Data loggers
  • Portable consumer electronics
  • Networking equipment

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 24AA256-E/SM EEPROM is no exception, offering robust data retention and endurance characteristics. In addition, Microchip provides comprehensive technical support and resources to assist with design integration and troubleshooting.

Ordering Information

To order or obtain more information about the 24AA256-E/SM Serial EEPROM, please visit the Microchip Technology website or contact an authorized distributor. Ensure that the part number is referenced correctly to receive the exact specifications detailed in this description.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,825 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess