EN
  • EN
  • DE

STR752FR1H6

Part No STR752FR1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LFBGA / ARM7® series Microcontroller IC 32-Bit Single-Core 60MHz 128KB (128K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR7
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, SPI, SSI, SSP, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LFBGA
Base Product Number STR752
Standard Package 348
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262010-STR752FR1H6
Ultra Librarian 3D Model Ultra Librarian STR752FR1H6 CAD Model

Description

STMicroelectronics STR752FR1H6 Microcontroller

The STR752FR1H6 is a robust and versatile microcontroller product from STMicroelectronics, designed to cater to a wide range of applications that demand high performance and reliability. This microcontroller is part of the STR7 family, which is known for its ARM7TDMI-S core, providing users with a 32-bit architecture and a rich set of peripherals that make it ideal for industrial control, automotive, and embedded control systems.

The STR752FR1H6 operates at a maximum frequency of 60 MHz, ensuring swift processing and efficient handling of complex tasks. It comes with 256 KB of embedded Flash memory, which is ample space for storing application code and data. Additionally, it boasts 16 KB of RAM, allowing for efficient execution of real-time operations and data processing.

One of the standout features of the STR752FR1H6 is its comprehensive set of peripherals. It includes multiple 16-bit timers, a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, and a 10-bit DAC (Digital to Analog Converter), providing the necessary interfaces for analog signal management. The microcontroller also supports various communication interfaces, such as UART, I²C, SPI, and CAN, enabling easy integration into a multitude of systems and ensuring smooth data exchange with other components.

For enhanced system reliability, the STR752FR1H6 incorporates a watchdog timer and a clock security system. These features help to maintain system integrity and prevent failures due to clock issues or software errors. Furthermore, the microcontroller supports an external memory interface, which allows for the expansion of the system's memory capabilities if required.

The STR752FR1H6 is designed with power efficiency in mind. It supports multiple power-saving modes, including idle and power-down modes, which help to reduce power consumption when the microcontroller is not in active use. This makes it an excellent choice for applications where energy efficiency is crucial.

Overall, the STR752FR1H6 from STMicroelectronics is a powerful and flexible microcontroller solution, packed with features that make it suitable for a wide range of demanding applications. Its combination of performance, memory, and peripheral set, along with its power efficiency, makes it a go-to choice for designers and engineers looking for a reliable microcontroller platform.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess