EN
  • EN
  • DE

24AA01T-I/MC

Part No 24AA01T-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 400KHZ 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Max Frequency 400kHz
Access Time 3500ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (2x3)
Win Source Part Number 197410-24AA01T-I/MC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA01T-I/MC CAD Model

Description

Microchip Technology's 24AA01T-I/MC: A Compact EEPROM Solution

The 24AA01T-I/MC is a high-quality, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip produced by Microchip Technology. This device offers a convenient non-volatile storage solution that can retain data without power, making it ideal for a wide range of applications in modern electronic systems.

Designed for optimal efficiency, the 24AA01T-I/MC operates in the standard I²C fast mode, providing a simple two-wire serial interface for communication. This allows for easy integration into existing designs with minimal additional wiring, ensuring that it can be used in both simple and complex systems with ease.

Key Features:

  • Memory Size: The device boasts a 1 Kbit (128 x 8) memory size, providing sufficient space for configuration parameters, serial numbers, calibration data, and more.
  • Low Voltage Operation: It operates within a voltage range of 1.7V to 5.5V, making it versatile for both portable and fixed power supply applications.
  • Write Protect: The 24AA01T-I/MC includes a write-protect feature to prevent inadvertent data overwrites, enhancing data integrity and reliability.
  • Operating Temperature: With an industrial temperature range of -40°C to +85°C, the device is robust and suitable for use in harsh environments.
  • Package: It comes in a compact 8-lead TSSOP package, providing a space-saving solution for PCB designs.

The 24AA01T-I/MC EEPROM is designed to support a high level of endurance, offering up to one million erase/write cycles and a data retention period of over 200 years. This endurance ensures that the chip can be used in applications where frequent updates to stored data are required without compromising the longevity of the data stored.

Whether you're looking to store calibration data in sensors, save user preferences in consumer electronics, or keep device configuration settings in industrial controls, the 24AA01T-I/MC from Microchip Technology is a reliable and compact choice that promises to deliver performance and durability.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess