Microchip Technology 23LCV512-I/P SRAM
The 23LCV512-I/P is a 512 Kbit Serial SRAM device from Microchip Technology, designed to provide a high-speed, low-power memory solution for a wide range of electronic applications. This device utilizes a standard Serial Peripheral Interface (SPI) which ensures compatibility with most microcontrollers and enables easy integration into your system design.
Key Features:
- Memory Size: 512 Kbits (64K x 8)
- Interface Type: SPI (Serial Peripheral Interface)
- Supply Voltage: 2.5V to 5.5V, making it versatile for both 3.3V and 5V logic levels.
- Package / Case: PDIP-8, which is a through-hole package that is easy to handle and suitable for prototyping as well as production.
- Operating Temperature: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.
- Access Time: Fast access time which is crucial for applications requiring quick data retrieval.
- Low-Power Consumption: Ideal for battery-operated and power-sensitive applications.
- Unlimited Read/Write Cycles: Providing reliability and longevity for applications that require frequent data updates.
Applications:
The 23LCV512-I/P is suitable for a variety of applications, including but not limited to:
- Data buffering for various digital applications
- Real-time data storage
- Extended data storage for microcontrollers with limited on-board memory
- Industrial control systems
- Internet of Things (IoT) devices
Why Choose the 23LCV512-I/P?
Microchip's 23LCV512-I/P SRAM offers a reliable and flexible memory solution that combines a large storage capacity with fast data access times, low power consumption, and a wide operating temperature range. Its SPI interface simplifies integration, while its robust package ensures durability in various application settings. Whether for data buffering, real-time data handling, or extending microcontroller memory, the 23LCV512-I/P is an excellent choice for designers seeking a dependable and efficient memory component.