EN
  • EN
  • DE

TPS3707-50DR

Part No TPS3707-50DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 4.55V PROCESSOR MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1111673-TPS3707-50DR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3707-50DR CAD Model

Description

Overview of Texas Instruments TPS3707-50DR

The TPS3707-50DR is a high-precision supply voltage supervisor designed by Texas Instruments to monitor power supplies in digital systems. It is particularly suitable for applications that require a high level of system reliability and robustness, such as industrial controls, networking equipment, and servers.

Key Features

  • Voltage Monitoring: The device keeps a vigilant watch over the system voltage levels, ensuring that they remain within pre-defined thresholds for stable operation.
  • Reset Timeout: A programmable delay time provides flexibility in determining how long the system should wait before initiating a reset, allowing for customized system response.
  • Low Power Consumption: With its focus on energy efficiency, the TPS3707-50DR minimizes power consumption, making it an excellent choice for power-sensitive applications.
  • High Accuracy: The supervisor boasts a precision threshold voltage, ensuring reliable monitoring and control of the power supply voltage.
  • Wide Operating Temperature: It operates over a broad temperature range, making it adaptable to various environmental conditions.
  • Multiple Reset Options: The device offers both active-low and active-high reset outputs, providing versatility in interfacing with different types of microcontrollers and digital logic.

Package and Availability

The TPS3707-50DR comes in an 8-pin SOIC package, which is widely used and preferred for its small footprint and ease of soldering onto a printed circuit board (PCB). This packaging makes the device suitable for compact designs where space is at a premium.

Applications

With its robust feature set, the TPS3707-50DR is ideal for a wide range of applications, including:

  • Industrial control systems
  • Networking equipment such as routers and switches
  • Data storage and servers
  • Portable and battery-powered devices
  • Automotive systems

Conclusion

The Texas Instruments TPS3707-50DR is a versatile and reliable solution for voltage supervision in critical systems. Its precision, low power consumption, and flexible reset options make it an indispensable component for ensuring the integrity and stability of electronic systems across various industries.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6758 $50.6850
185+ $0.5545 $102.5825
280+ $0.5372 $150.4160
385+ $0.5199 $200.1615
500+ $0.5025 $251.2500
670+ $0.4506 $301.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess