EN
  • EN
  • DE

MAX9718EEBL+TG45

Part No MAX9718EEBL+TG45
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-WLP
Package / Case 9-WFBGA, WLBGA
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 216026-MAX9718EEBL+TG45
Ultra Librarian 3D Model Ultra Librarian MAX9718EEBL+TG45 CAD Model

Description

The MAX9718EEBL+TG45 is a high-quality audio amplifier integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular model stands out for its exceptional audio performance, energy efficiency, and compact form factor, making it an ideal choice for portable and space-constrained audio applications.

Key Features

  • High Output Power: Capable of delivering robust audio output with minimal power consumption, ensuring clear and powerful sound reproduction.
  • Low Distortion: Engineered to produce a clean audio signal, minimizing distortion and allowing for high-fidelity sound quality.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus ensuring long-term reliability and performance.
  • Space-Saving Design: The compact package is perfectly suited for applications where board space is at a premium, without compromising on audio quality.
  • Simple Integration: Designed for easy implementation into various audio systems, with minimal external components required.
  • Power Efficiency: Its efficient operation translates to extended battery life in portable devices, making it an eco-friendly audio amplification solution.

Applications

The MAX9718EEBL+TG45 audio amplifier is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable audio devices
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home theater systems
  • Active speakers
  • Personal media players

Technical Specifications

The device features a single supply operation ranging from 2.7V to 5.5V, which allows for flexibility in various system designs. It also supports a wide range of load conditions, making it a versatile choice for driving different types of speakers and audio systems.

In summary, the MAX9718EEBL+TG45 from Maxim Integrated exemplifies the company's commitment to delivering high-quality audio solutions that meet the demands of modern electronics. Its blend of power, efficiency, and design flexibility makes it a top choice for audio designers and engineers looking to enhance the auditory experience in their products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0885 $58.6815
46+ $2.5341 $116.5686
71+ $2.4555 $174.3405
98+ $2.3758 $232.8284
126+ $2.2961 $289.3086
169+ $2.0594 $348.0386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess