EN
  • EN
  • DE

1N5235A

Part No 1N5235A
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±10%
Power - Max 500 mW
Impedance (Max) (Zzt) 5 Ohms
Current - Reverse Leakage @ Vr 3 µA @ 5 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35 (DO-204AH)
Base Product Number 1N5235
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 539180-1N5235A
Ultra Librarian 3D Model Ultra Librarian 1N5235A CAD Model

Description

Product Overview: 1N5235A Zener Diode by Microchip Technology

The 1N5235A is a high-quality Zener diode produced by Microchip Technology, a leading manufacturer of semiconductor products. This Zener diode is designed to provide precise voltage regulation, making it an ideal component for a variety of electronic circuits where voltage stabilization is required. The 1N5235A is commonly used in power supply circuits, voltage reference applications, and as a protector for sensitive electronics against voltage spikes.

Key Features

  • Voltage Regulation: The 1N5235A offers a nominal Zener voltage of 6.8V, providing stable voltage regulation for your circuits.
  • Power Handling: With a power dissipation rating of 500mW, it can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: Encased in a DO-35 glass package, it is designed for through-hole mounting, which allows for easy integration into various circuit designs.
  • High Reliability: Manufactured by Microchip Technology, this Zener diode meets high-quality standards, ensuring reliable performance and longevity.
  • Wide Operating Temperature Range: The diode can operate over a broad temperature range, typically from -55°C to +175°C, accommodating diverse environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a precise voltage reference for your needs.

Applications

The 1N5235A Zener diode is versatile and can be utilized in various electronic applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Electronic tuners
  • Consumer electronics

With its robust design and reliable performance, the 1N5235A Zener diode from Microchip Technology is an excellent choice for designers and engineers looking for a cost-effective solution to manage voltage levels within their electronic devices. Whether you're working on a hobbyist project or a commercial product, the 1N5235A provides the stability and protection your circuits need.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess