EN
  • EN
  • DE

AN7112

Part No AN7112
Manufacturer Panasonic
Catalog Hard To Find
Description 0.5W Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1144651-AN7112
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN7112 CAD Model

Description

The AN7112 is an audio power amplifier integrated circuit manufactured by Panasonic. This IC is designed to amplify audio signals, providing sufficient power to drive speakers in various electronic devices. It's commonly used in portable audio players, radios, and other consumer electronics applications.

Applications

  • Portable Radios: Provides audio amplification for speaker output.
  • Audio Players: Used in MP3 players and other portable audio devices.
  • Small Speaker Systems: Powers speakers in compact audio systems.
  • Intercom Systems: Amplifies audio signals for clear communication.
  • Toy Electronics: Provides audio output for toys and educational devices.

Features

  • Low Distortion: Provides clear and accurate audio amplification.
  • High Output Power: Delivers sufficient power to drive speakers effectively.
  • Built-in Thermal Protection: Prevents overheating and ensures reliable operation.
  • Low Quiescent Current: Minimizes power consumption when no audio signal is present.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits

  • Improved Audio Quality: Provides clear and powerful audio output.
  • Reliable Operation: Thermal protection prevents damage from overheating.
  • Extended Battery Life: Low quiescent current minimizes power consumption in battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components.
  • Compact Size: Suitable for use in small and portable devices.

Additional Details

The AN7112 typically operates with a single-ended output configuration. The gain of the amplifier can be adjusted using external components. The IC's thermal protection circuit automatically shuts down the amplifier if the temperature exceeds a certain threshold, preventing damage. Detailed specifications, including output power, distortion levels, and operating voltage range, can be found in the Panasonic datasheet.

This audio power amplifier provides a reliable and efficient solution for various audio amplification needs, making it a popular choice for consumer electronics and portable devices.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
RF Micro Devices
Lowest to $2.8390
Infineon Technologies
Lowest to $9.7932
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4918 $57.9672
10+ $11.8907 $118.9070
16+ $11.5188 $184.3008
21+ $11.1481 $234.1101
27+ $10.7762 $290.9574
36+ $9.6616 $347.8176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess