EN
  • EN
  • DE

1N4982US

Part No 1N4982US
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 5W D5B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 100 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 110 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 76 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 1 A
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Surface Mount
Package / Case SQ-MELF, E
Supplier Device Package D-5B
Base Product Number 1N4982
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 905686-1N4982US
Ultra Librarian 3D Model Ultra Librarian 1N4982US CAD Model

Description

The 1N4982US from Microchip Technology is a high-reliability, controlled avalanche silicon zener diode designed for a wide variety of applications. This precision-engineered diode is crafted to provide stable and accurate voltage regulation, making it an ideal choice for use in power supplies, voltage references, and protection circuits in both commercial and military-grade electronic systems.

Key Features:

  • Stable Zener Voltage: The device is designed to maintain a stable zener voltage over a broad operating current range, ensuring consistent performance.
  • High Surge Capability: Engineered to withstand high surge currents, the 1N4982US is suitable for transient voltage suppression and offers excellent reliability in demanding situations.
  • Low Leakage Current: Exhibits minimal leakage current, which enhances the overall efficiency of the circuit and reduces power loss.
  • Temperature Compensated: The zener voltage is temperature compensated, providing a consistent output across varying temperatures, which is crucial for applications that operate under fluctuating thermal conditions.
  • Rugged Construction: The device is built to handle tough environments, with a glass body and passivated junction that offer enhanced reliability and durability.
  • Hermetically Sealed: The diode is hermetically sealed, ensuring protection against moisture and other environmental contaminants.
  • Military Standards: Meets or exceeds military specifications (MIL-PRF-19500/359), making it suitable for aerospace and defense applications.

Applications:

The versatility of the 1N4982US allows it to be used in various high-end and critical applications such as:

  • Voltage Regulation Modules
  • Power Management Systems
  • Electronic Protection Systems
  • Aerospace and Defense Electronics
  • Precision Reference Sources

With its robust design and consistent performance, the 1N4982US is a reliable choice for engineers and designers looking to integrate a dependable zener diode into their electronic systems. Microchip Technology's commitment to quality ensures that this component will deliver the precision and durability required for even the most challenging applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8316 $64.9896
13+ $8.8875 $115.5375
21+ $8.6098 $180.8058
28+ $8.3321 $233.2988
36+ $8.0543 $289.9548
48+ $7.2211 $346.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess