EN
  • EN
  • DE

1N4748AGE3

Part No 1N4748AGE3
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 22 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 23 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 16.7 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-204AL, DO041, Axial
Supplier Device Package DO-41
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1115632-1N4748AGE3
Ultra Librarian 3D Model Ultra Librarian 1N4748AGE3 CAD Model

Description

Product Overview: 1N4748AGE3 Zener Diode from Microchip Technology

The 1N4748AGE3 is a precision Zener diode produced by the renowned manufacturer, Microchip Technology. This semiconductor device is designed to provide a reliable and stable reference voltage for a multitude of electronic applications. With its precise voltage regulation capabilities, it is an essential component in power supply circuits, voltage stabilization tasks, and as a protective element in sensitive electronics.

Constructed with high-grade materials, the 1N4748AGE3 offers a Zener voltage of 22V, making it suitable for circuits that operate within this voltage range. It is capable of handling a power dissipation of 1W, which ensures that the device can withstand moderate levels of power without degradation of its performance over time.

The device comes in a DO-41 package, a popular through-hole format that facilitates easy integration into a variety of circuit boards. This packaging is known for its durability and its ability to provide a solid mechanical and electrical connection, which is critical for long-term reliability.

Key features of the 1N4748AGE3 include:

  • Standard Zener Breakdown Voltage Range: Ensures precise voltage regulation.
  • 1W Power Dissipation: Adequate for handling typical power levels in circuit protection applications.
  • DO-41 Package: Widely used and easy to handle for various assembly processes.
  • High Stability: Offers consistent performance under a range of environmental conditions.
  • Low Dynamic Impedance: Minimizes voltage variation under different current loads.

Applications for the 1N4748AGE3 are diverse and include:

  • Voltage regulation modules
  • Protection circuits for sensitive components
  • Surge suppression
  • Consumer electronics
  • Telecommunication devices

Microchip Technology's commitment to quality ensures that the 1N4748AGE3 Zener diode meets stringent industry standards for performance and reliability. Whether used in commercial products or intricate electronics, this Zener diode stands as a testament to Microchip's dedication to providing superior components for the electronics industry.

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess