EN
  • EN
  • DE

11AA02E48T-I/SN

Part No 11AA02E48T-I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 2KBIT SGL WIRE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface Single Wire
Clock Frequency 100 kHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1501233-11AA02E48T-I/SN
Ultra Librarian 3D Model Ultra Librarian 11AA02E48T-I/SN CAD Model

Description

N

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
STMicroelectronics
IC EEPROM 1MBIT I2C 1MHZ 8SO / EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $2.6195
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess