Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface Single Wire
Clock Frequency 100kHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 11AA02E48
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1121112-11AA02E48-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 11AA02E48-I/SN CAD Model

Description

Product Overview: 11AA02E48-I/SN

The 11AA02E48-I/SN is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is part of Microchip's extensive range of serial EEPROMs that provide efficient data storage solutions for a myriad of applications.

Key Features

  • Memory Size: The 11AA02E48-I/SN offers 2 Kbits of memory, which is ideal for applications that require small amounts of data storage such as calibration data, device configuration, and unique identification.
  • Interface Type: It utilizes a versatile I²C (Inter-Integrated Circuit) interface, enabling simple and effective two-wire serial communication with microcontrollers and other devices within a system.
  • Pre-programmed MAC Address: One of the standout features of this EEPROM is its pre-programmed globally unique 48-bit MAC (Media Access Control) address. This is crucial for networked devices requiring unique identification for communication within networks.
  • Operating Voltage: The device operates within a range of 1.8V to 5.5V, making it suitable for both low-power and standard applications.
  • Package: It comes in an industry-standard 8-pin SN (SOIC) package, which is widely used and easily integrated into various circuit designs.

Applications

The versatility and reliability of the 11AA02E48-I/SN make it an excellent choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and wireless communication devices.
  • Consumer electronics where configuration data and user settings need to be stored and retrieved.
  • Industrial and automotive systems that require durable and reliable data storage solutions.
  • Medical devices where accurate data logging and device configuration are essential.

Reliability and Support

As with all Microchip products, the 11AA02E48-I/SN is designed to meet high standards of quality and reliability. Customers can also benefit from Microchip's comprehensive technical support and extensive documentation, ensuring seamless integration and deployment in their projects.

Whether you're developing a sophisticated network device or a simple consumer electronic product, the 11AA02E48-I/SN from Microchip Technology offers a reliable and cost-effective solution for your data storage needs.

You May Also Be Interested in

Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Microchip Technology
IC EEPROM 16KBIT SGL WIRE TO92-3 / EEPROM Memory IC 16Kb (2K x 8) Single Wire 100 kHz TO-92-3
Need more? Email Us
ECAD model for 11LC161-I/TO
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ECAD model for NM93CS06M
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.5126
ECAD model for NV24C128MUW3VTBG

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0372 $57.0460
135+ $0.8511 $114.8985
205+ $0.8245 $169.0225
285+ $0.7979 $227.4015
365+ $0.7713 $281.5245
490+ $0.6915 $338.8350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention