EN
  • EN
  • DE

ADC0838BCN

Part No ADC0838BCN
Manufacturer Micro Linear Corporation
Catalog Hard To Find
Description Serial I/O 8-Bit A/D Converters with Multiplexer Options
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Linear Corporation
Win Source Part Number 1139643-ADC0838BCN
Manufacturer Homepage www.microlinear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0838BCN CAD Model

Description

The ADC0838BCN is an 8-bit successive approximation analog-to-digital converter (ADC) with an 8-channel multiplexer. It is manufactured by multiple vendors, including Micro Linear Corporation. This ADC offers a versatile solution for converting analog signals into digital data in a wide range of applications.

Applications

  • Data acquisition systems
  • Process control
  • Robotics
  • Instrumentation
  • Sensor interfacing
  • Remote data logging

Features

  • 8-bit resolution
  • 8-channel multiplexer
  • Single-ended or differential inputs
  • No zero adjust required
  • Ratiometric conversion capability
  • Total unadjusted error ±½ LSB and ±1 LSB
  • Built-in track and hold function
  • 0 to 5V analog input range with single 5V supply
  • On-chip system clock

Benefits

  • Provides accurate conversion of analog signals to digital data with 8-bit resolution.
  • The 8-channel multiplexer allows for the monitoring of multiple analog inputs with a single ADC.
  • Simplifies system design with no need for external zero adjust.
  • Offers flexibility with single-ended or differential input configurations.
  • Reduces system cost and complexity due to the integrated track and hold function.
  • Wide operating temperature range allows for use in various environments.

Additional Details

The ADC0838BCN uses a successive approximation conversion technique to convert analog input voltage to digital output code. The on-chip multiplexer selects one of the eight analog input channels, which is then sampled and held by the internal track and hold circuitry. The conversion process is initiated by applying a start pulse, and the end of conversion (EOC) signal indicates the completion of the conversion. The digital output is available in a parallel format, allowing for easy interface with microprocessors and other digital systems. The typical conversion time is 100 μs. The device operates from a single 5V supply and typically consumes 15 mW of power. The package is a 20-pin DIP.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess