EN
  • EN
  • DE

BC168

Part No BC168
Manufacturer Micro Electronics
Catalog END - OF - LIFE
Description NPN SILICON PLANAR EPITAXIAL TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micro Electronics
Win Source Part Number 1151869-BC168
Manufacturer Homepage www.microelectr.com.hk
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC168 CAD Model

Description

The BC168 is a low dropout voltage regulator manufactured by Micro Electronics.

  • Market Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Design: Provides a stable output voltage with low dropout voltage and low quiescent current
  • Applications: Battery-powered devices, portable electronics, and automotive electronics

You May Also Be Interested in

Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess