EN
  • EN
  • DE

LT3952EFE#PBF

Part No LT3952EFE#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER 60V 4A 28TSSOP / LED Driver 2200uA Supply Current Automotive 28-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3V
Voltage Supply MAX 42V
Voltage - Output 60V
Output Current per Channel 4A (Switch)
Frequency 215kHz ~ 3MHz
Dimming Analog, PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 781321-LT3952EFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT3952
Introduction Date March 30, 2015
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LT3952EFE#PBF CAD Model

Description

Product Overview: LT3952EFE#PBF

The LT3952EFE#PBF is a high-performance DC/DC converter designed by Linear Technology, which is now part of Analog Devices. This component is specifically engineered for LED driver applications that require a step-up (boost) converter, capable of driving high-power LEDs with precision and efficiency.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 42V, making it versatile for various applications from automotive to industrial lighting.
  • Internal 60V, 2A Switch: The LT3952EFE#PBF comes with an integrated 60V, 2A power switch, which helps to minimize external component count and simplifies design.
  • Constant-Current and Constant-Voltage Regulation: The converter provides accurate constant-current (±3%) and constant-voltage (±2%) regulation, which is crucial for consistent LED brightness and prolonged LED life.
  • Spread Spectrum Frequency Modulation: It features spread spectrum frequency modulation to reduce EMI, a critical aspect for applications sensitive to electromagnetic interference.
  • PWM and Analog Dimming: The LT3952EFE#PBF supports both PWM and analog dimming, offering designers flexibility in controlling the light output.
  • Robust Thermal Performance: Housed in a thermally efficient TSSOP-20 package, the device provides excellent thermal performance suitable for high-power applications.

Applications

  • Automotive and Industrial LED Lighting
  • General Purpose Constant-Current Source
  • Boost LED Drivers
  • RGB LED Lighting

The LT3952EFE#PBF is an ideal solution for designers looking to implement an efficient, reliable, and flexible LED driver in their systems. Its comprehensive feature set ensures that it can meet the stringent requirements of a wide array of LED lighting applications.

For detailed technical specifications, application notes, and support resources, designers are encouraged to consult the official datasheet and product resources provided by Analog Devices.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess