EN
  • EN
  • DE

GBJ3506-BP

Part No GBJ3506-BP
Manufacturer Micro Commercial Co
Catalog Bridge Rectifiers
Description BRIDGE RECT 1PHASE 600V 35A GBJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Micro Commercial Co
Series -
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 35 A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 17.5 A
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-SIP, GBJ
Supplier Device Package GBJ
Base Product Number GBJ3506
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367905-GBJ3506-BP
Ultra Librarian 3D Model Ultra Librarian GBJ3506-BP CAD Model

Description

The 1367905-GBJ3506-BP is a bridge rectifier diode from Micro Commercial Co.

  • Diode Type: Single Phase
  • Maximum Peak Reverse Voltage: 600V
  • Current Rating: 35A
  • Forward Voltage: 1.05V @ 17.5A
  • Reverse Leakage Current: 10µA @ 600V
  • Packaging: Tube
  • Mounting Type: Through-Hole
  • Operating Temperature: -55°C to 150°C
  • REACH: Unaffected

You May Also Be Interested in

Diodes Incorporated
PLANAR SCHOTTKY RECTIFIER ABS/SO
Lowest to $0.2911
Vishay
BRIDGE RECT 3P 1.2KV 160A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE 600V 50A
Need more? Email Us
Vishay
BRIDGE RECT 3PHASE 200V 35A D-63
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 3PHASE
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 6A KBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 4A KBL
Need more? Email Us
Vishay
BRIDGE RECT 3P 1.6KV 60A MT-K
Need more? Email Us
Sensata-Crydom
BRIDGE RECT 1PHASE 1.2KV 35A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2613 $50.4520
100+ $1.0349 $103.4900
150+ $1.0026 $150.3900
210+ $0.9703 $203.7630
270+ $0.9379 $253.2330
360+ $0.8409 $302.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess