EN
  • EN
  • DE

ADM3065EBRZ-R7

Part No ADM3065EBRZ-R7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC  /  1/1 Transceiver Half RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM3065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,505-ADM3065EBRZ-R7TR,505-ADM3065EBRZ-R7CT,-2735-ADM3065EBRZ-R7TR,ADM3065EBRZ-R7-ND,-2735-ADM3065EBRZ-R7TR-ND,505-ADM3065EBRZ-R7DKR,ANAANAADM3065EBRZ-R7,2156-ADM3065EBRZ-R7,-2735-ADM3065EBRZ-R7CT,-2735-ADM3065EBRZ-R7DKR
Standard Package 1,000
Win Source Part Number 1116770-ADM3065EBRZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM3065EBRZ-R7 CAD Model

Description

ADM3065EBRZ-R7: A Robust Full-Duplex RS-485/RS-422 Transceiver from Analog Devices

The ADM3065EBRZ-R7 is an advanced full-duplex RS-485/RS-422 transceiver designed by Analog Devices Inc. to provide high-speed data communication over long distances and in noisy environments. This device is particularly well-suited for industrial applications due to its robust design and reliable performance characteristics.

Key Features:

  • High-Speed Operation: The transceiver is capable of supporting data rates up to 3.4 Mbps, making it ideal for applications that require fast data transfer.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +125°C, the ADM3065EBRZ-R7 can operate reliably in extreme environmental conditions.
  • ESD Protection: It offers an impressive ±8 kV contact discharge and ±15 kV air-gap discharge ESD protection on the transceiver's bus pins, ensuring the device's resilience against electrostatic discharges.
  • Integrated Termination Resistor: The device includes an integrated 120 Ω termination resistor, which can be enabled or disabled via a dedicated pin, simplifying board layout and reducing external component count.
  • Thermal Shutdown and Short-Circuit Protection: These safety features prevent damage to the device in the event of over-temperature conditions or bus contention scenarios.
  • Low Power Consumption: Its low power operation makes it an energy-efficient choice for battery-powered and power-sensitive applications.
  • Small Package Size: The transceiver comes in a compact 8-lead SOIC package, saving valuable board space in dense designs.

Applications:

The ADM3065EBRZ-R7 is versatile and can be used in a wide range of applications, including:

  • Industrial control and automation systems
  • Building automation and HVAC control
  • Networked security cameras and access control devices
  • Data acquisition and telemetry systems
  • Point-of-sale (POS) terminals

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent demands of industrial applications. The ADM3065EBRZ-R7 is no exception, offering designers a reliable and efficient solution for their RS-485/RS-422 communication needs. With its advanced features and robust protections, this transceiver is an excellent choice for ensuring data integrity and system reliability in challenging environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess