The AD22057RZ-RL is a single-supply difference amplifier designed by Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This precision amplifier is well-suited for a variety of applications, including automotive, industrial, and medical systems where signal conditioning is required for various types of sensors.
Key Features
- Single Supply Operation: The AD22057RZ-RL operates on a single supply voltage, simplifying the power supply design and making it ideal for battery-powered and portable applications.
- Voltage Difference Input: It is designed to amplify small differential voltages in the presence of large common-mode voltages, providing excellent common-mode rejection and accuracy.
- High Common-Mode Rejection Ratio (CMRR): With a high CMRR, this amplifier is capable of rejecting common-mode noise, which is critical in noisy environments and when dealing with long cable runs.
- Low Power Consumption: This device is optimized for low power consumption, making it suitable for energy-sensitive applications.
- Robust ESD Protection: It includes protection against electrostatic discharge, enhancing its reliability and durability in harsh environments.
- Extended Temperature Range: The AD22057RZ-RL is designed to operate over an extended temperature range, ensuring performance in extreme conditions.
Applications
The versatility of the AD22057RZ-RL makes it an excellent choice for a wide range of applications, including:
- Automotive battery monitoring
- Current sensing in motor controls
- Industrial process controls
- Medical instrumentation
- Strain gauge amplifiers
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
5V to 36V
Input Offset Voltage
Typically 250 µV
Common-Mode Rejection Ratio (CMRR)
86 dB (min)
Operating Temperature Range
-40°C to +125°C
With its robust design and high precision, the AD22057RZ-RL from Analog Devices Inc. is a reliable choice for engineers and designers looking for a difference amplifier that can handle challenging conditions and deliver accurate measurements.