EN
  • EN
  • DE

ADUM3400ARWZ

Part No ADUM3400ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / DGTL ISO 2.5KV GEN PURP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Technology Magnetic Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Pulse Width Distortion (Max) 40ns
Rise and Fall Time 2.5ns, 2.5ns
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Case / Package 16-SOIC
Win Source Part Number 009524-ADUM3400ARWZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADuM3400
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Ireland, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM3400ARWZ CAD Model

Description

ADUM3400ARWZ Digital Isolator by Analog Devices Inc.

The ADUM3400ARWZ is a high-performance, quad-channel digital isolator designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This device employs Analog Devices' proprietary iCoupler® technology to achieve high-speed, robust isolation between input and output sides, making it an ideal choice for a variety of applications where data integrity and isolation are critical.

With a wide operating voltage range of 3.0 V to 5.5 V, the ADUM3400ARWZ provides flexibility for interfacing with different logic levels, ensuring compatibility with a broad range of digital circuits. Its high data rate of up to 10 Mbps allows for rapid data transfer, which is essential in modern digital communication and control systems where speed is of the essence.

The device features four independent isolation channels, each capable of transmitting data in either direction, offering designers the versatility to implement various isolation strategies within their systems. This quad-channel configuration is particularly useful for isolating data buses, control lines, or other signal paths that require protection from noise, ground loops, or voltage spikes commonly found in industrial environments.

Safety is a paramount concern in electrical design, and the ADUM3400ARWZ addresses this by providing high-voltage isolation rated at 2500 Vrms for 1 minute per UL 1577. This robust isolation capability ensures that the device can withstand voltage transients and prevents dangerous voltages from reaching sensitive areas of the system, thus protecting both the equipment and the end-users.

The ADUM3400ARWZ comes in a 16-lead SOIC wide body package, which is suitable for surface mount technology (SMT) and provides a compact solution for PCB layouts. This package is also RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

Overall, the ADUM3400ARWZ by Analog Devices Inc. represents a reliable and efficient solution for achieving electrical isolation in digital systems. Its combination of high-speed performance, versatile channel configuration, and strong safety features make it a valuable component in applications ranging from industrial automation to data communication systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5183 $55.1830
23+ $4.5278 $104.1394
35+ $4.3863 $153.5205
48+ $4.2448 $203.7504
61+ $4.1033 $250.3013
82+ $3.6789 $301.6698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess