The ADUC848BSZ32-5 from Analog Devices Inc. is a fully integrated, 1 MSPS, 24-bit data acquisition system incorporating high performance multichannel ADCs, 32 kB Flash/EE memory, and an 8052 microcontroller. This product is designed to operate at a power supply voltage range of 4.75 V to 5.25 V, which makes it ideal for precision data acquisition and control applications where high measurement accuracy is crucial.
Key Features
- 24-bit Sigma-Delta Analog-to-Digital Converters: Provides high accuracy measurement capabilities with differential inputs.
- Embedded 8052 Microcontroller: Offers a high level of integration for system control, reducing the need for additional components.
- 32 kB Flash/EE Memory: Ample memory for user code storage and data logging, supporting in-circuit reprogramming and EEPROM emulation.
- On-Chip Debug: Facilitates easy development and debugging with minimal additional hardware.
- Flexible Power Supply Voltage: Operates efficiently within a 4.75 V to 5.25 V range, accommodating various power environments.
- Multiple Communication Interfaces: Includes I²C, SPI, and UART interfaces for versatile connectivity options.
Applications
The ADUC848BSZ32-5 is a versatile component that can be used in a wide array of applications, including:
- Industrial process control
- Precision instrumentation
- Smart sensors
- Base station signal conditioning
- Medical equipment
Product Specifications
Parameter
Value
Resolution
24-bit
Max Sample Rate
1 MSPS
Memory Size
32 kB
Operating Voltage
4.75 V to 5.25 V
Interface Type
I²C, SPI, UART
With its robust feature set and high integration level, the ADUC848BSZ32-5 is an exceptional choice for engineers and designers looking to create sophisticated measurement and control systems with reduced complexity and enhanced reliability.