EN
  • EN
  • DE

1.5KE350A-TP

Part No 1.5KE350A-TP
Manufacturer Micro Commercial Co
Catalog TVS - Diodes
Description TVS DIODE 300VWM 482VC DO201AE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Micro Commercial Co
Packaging Reel package
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 300V
Minimum Breakdown Voltage 332V
Maximum Clamping Voltage 482V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-201AE, Axial
Manufacturer Package DO-201AE
Win Source Part Number 760040-1.5KE350A-TP
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1,200
Family Name 1.5KE350A
Introduction Date July 12, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1.5KE350A-TP CAD Model

Description

The Micro Commercial Co 1.5KE350A-TP is a zener diode.

  • Package: DO-201AE, Axial
  • Mounting Type: Through hole
  • Application: General applications
  • Channel Type: Unidirectional
  • Minimum Breakdown Voltage: 332V
  • Maximum Clamping Voltage: 482V
  • Supply and Demand Status: Balance
  • Quantity Per Package: 1,200

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess