EN
  • EN
  • DE

1925\128MB\16Mx8\8C

Part No 1925\128MB\16Mx8\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-266 16Mx64 CL2.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951718-1925\128MB\16Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 1925\128MB\16Mx8\8C CAD Model

Description

This 128MB memory module with a Win Source Part Number of 951718-1925 is an excellent choice for those who require high-speed data transfer rates.

  • Memory Chips: 16Mx8
  • CAS Latency: 8C
  • Compatibility: Compatible with a wide range of systems
  • Use: Can be used in both personal and professional settings

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess